Desco Equipment Co., Inc. Esd Tape, Cellulose, 0.5 X 36 Yds, Clr; Tape Backing Material Desco 81220

Description
ESD TAPE, CELLULOSE, 0.5" X 36 YDS, CLR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent
Description
ESD TAPE, CELLULOSE, 0.5" X 36 YDS, CLR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent

Suppliers

Company
Product
Description
Supplier Links
Esd Tape, Cellulose, 0.5 X 36 Yds, Clr; Tape Backing Material Desco - 88M1059 - Newark, An Avnet Company
Chicago, IL, United States
Esd Tape, Cellulose, 0.5 X 36 Yds, Clr; Tape Backing Material Desco
88M1059
Esd Tape, Cellulose, 0.5 X 36 Yds, Clr; Tape Backing Material Desco 88M1059
ESD TAPE, CELLULOSE, 0.5" X 36 YDS, CLR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent

ESD TAPE, CELLULOSE, 0.5" X 36 YDS, CLR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 88M1059
Product Name Esd Tape, Cellulose, 0.5 X 36 Yds, Clr; Tape Backing Material Desco
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
ProtectRite Heat Reflective Aluminum Glass Cloth - 0538 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective; Reflective
Thickness 0.0075 inches (0.1905 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details