Desco Equipment Co., Inc. Esd Tape, Cellulose, 1 X 72 Yds, Clear; Tape Backing Material Desco 79277

Description
ESD TAPE, CELLULOSE, 1" X 72 YDS, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent
Description
ESD TAPE, CELLULOSE, 1" X 72 YDS, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent

Suppliers

Company
Product
Description
Supplier Links
Esd Tape, Cellulose, 1 X 72 Yds, Clear; Tape Backing Material Desco - 69K5667 - Newark, An Avnet Company
Chicago, IL, United States
Esd Tape, Cellulose, 1 X 72 Yds, Clear; Tape Backing Material Desco
69K5667
Esd Tape, Cellulose, 1 X 72 Yds, Clear; Tape Backing Material Desco 69K5667
ESD TAPE, CELLULOSE, 1" X 72 YDS, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent

ESD TAPE, CELLULOSE, 1" X 72 YDS, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 69K5667
Product Name Esd Tape, Cellulose, 1 X 72 Yds, Clear; Tape Backing Material Desco
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details