Desco Equipment Co., Inc. Tape, Antistatic, 2 X 72Yd, Clear; Tape Backing Material Desco 79212

Description
TAPE, ANTISTATIC, 2" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Description
TAPE, ANTISTATIC, 2" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Antistatic, 2 X 72Yd, Clear; Tape Backing Material Desco - 69K5664 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Antistatic, 2 X 72Yd, Clear; Tape Backing Material Desco
69K5664
Tape, Antistatic, 2 X 72Yd, Clear; Tape Backing Material Desco 69K5664
TAPE, ANTISTATIC, 2" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

TAPE, ANTISTATIC, 2" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 69K5664
Product Name Tape, Antistatic, 2 X 72Yd, Clear; Tape Backing Material Desco
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details