Desco Equipment Co., Inc. Tape, Wescorp, Esd W/symbols, 1Inx72Yds; Tape Backing Material Desco 79211

Description
TAPE, WESCORP, ESD W/SYMBOLS, 1INx72YDS; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Roll Length:72yard RoHS Compliant: Yes
Datasheet
Description
TAPE, WESCORP, ESD W/SYMBOLS, 1INx72YDS; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Roll Length:72yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Wescorp, Esd W/symbols, 1Inx72Yds; Tape Backing Material Desco - 69K5663 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Wescorp, Esd W/symbols, 1Inx72Yds; Tape Backing Material Desco
69K5663
Tape, Wescorp, Esd W/symbols, 1Inx72Yds; Tape Backing Material Desco 69K5663
TAPE, WESCORP, ESD W/SYMBOLS, 1INx72YDS; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Roll Length:72yard RoHS Compliant: Yes

TAPE, WESCORP, ESD W/SYMBOLS, 1INx72YDS; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Roll Length:72yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 69K5663
Product Name Tape, Wescorp, Esd W/symbols, 1Inx72Yds; Tape Backing Material Desco
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details