Desco Equipment Co., Inc. Tape, Wescorp, Esd W/symbols, 3/4Inx72Yds; Tape Backing Material Desco 79210

Description
TAPE, WESCORP, ESD W/SYMBOLS, 3/4INx72YDS; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Width:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, WESCORP, ESD W/SYMBOLS, 3/4INx72YDS; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Width:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Wescorp, Esd W/symbols, 3/4Inx72Yds; Tape Backing Material Desco - 68K1056 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Wescorp, Esd W/symbols, 3/4Inx72Yds; Tape Backing Material Desco
68K1056
Tape, Wescorp, Esd W/symbols, 3/4Inx72Yds; Tape Backing Material Desco 68K1056
TAPE, WESCORP, ESD W/SYMBOLS, 3/4INx72YDS; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Width:0.75" RoHS Compliant: Yes

TAPE, WESCORP, ESD W/SYMBOLS, 3/4INx72YDS; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Width:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 68K1056
Product Name Tape, Wescorp, Esd W/symbols, 3/4Inx72Yds; Tape Backing Material Desco
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Flame Retardant Vinyl Coated Cloth - 228 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Vinyl Coated Cloth
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details