Desco Equipment Co., Inc. Tape, Antistatic, 1/2 X 72Yd, Clear; Tape Backing Material Desco 79209

Description
TAPE, ANTISTATIC, 1/2" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Description
TAPE, ANTISTATIC, 1/2" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Antistatic, 1/2 X 72Yd, Clear; Tape Backing Material Desco - 69K5662 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Antistatic, 1/2 X 72Yd, Clear; Tape Backing Material Desco
69K5662
Tape, Antistatic, 1/2 X 72Yd, Clear; Tape Backing Material Desco 69K5662
TAPE, ANTISTATIC, 1/2" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

TAPE, ANTISTATIC, 1/2" X 72YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 69K5662
Product Name Tape, Antistatic, 1/2 X 72Yd, Clear; Tape Backing Material Desco
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Single Coated Foam Tape - 4108 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PU - Polyurethane
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details