Desco Equipment Co., Inc. Tape, Anti Static, Cellulose Clr 2Inx72Yd; Tape Backing Material Desco 79206

Description
TAPE, ANTI STATIC, CELLULOSE CLR 2INX72YD; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Colour:TransparentRo HS Compliant: Yes
Datasheet
Description
TAPE, ANTI STATIC, CELLULOSE CLR 2INX72YD; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Colour:TransparentRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Anti Static, Cellulose Clr 2Inx72Yd; Tape Backing Material Desco - 69K5661 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Anti Static, Cellulose Clr 2Inx72Yd; Tape Backing Material Desco
69K5661
Tape, Anti Static, Cellulose Clr 2Inx72Yd; Tape Backing Material Desco 69K5661
TAPE, ANTI STATIC, CELLULOSE CLR 2INX72YD; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Colour:TransparentRo HS Compliant: Yes

TAPE, ANTI STATIC, CELLULOSE CLR 2INX72YD; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Colour:TransparentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 69K5661
Product Name Tape, Anti Static, Cellulose Clr 2Inx72Yd; Tape Backing Material Desco
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details