Desco Equipment Co., Inc. Anti Static Tape, Clear, 1 X 72Yd; Tape Backing Material Desco 79205

Description
ANTI STATIC TAPE, CLEAR, 1" X 72YD; Tape Backing Material:Rubber; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ANTI STATIC TAPE, CLEAR, 1" X 72YD; Tape Backing Material:Rubber; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Tape, Clear, 1 X 72Yd; Tape Backing Material Desco - 69K5660 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Tape, Clear, 1 X 72Yd; Tape Backing Material Desco
69K5660
Anti Static Tape, Clear, 1 X 72Yd; Tape Backing Material Desco 69K5660
ANTI STATIC TAPE, CLEAR, 1" X 72YD; Tape Backing Material:Rubber; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

ANTI STATIC TAPE, CLEAR, 1" X 72YD; Tape Backing Material:Rubber; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 69K5660
Product Name Anti Static Tape, Clear, 1 X 72Yd; Tape Backing Material Desco
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Low Residue Duct Tape - 149 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0095 inches (0.2413 mm)
Adhesive Polyethylene Coated Cloth
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details