TAPE, WESCORP, ESD, 3/4IN x 72YDS; Tape Backing Material:-; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Product Range:-; Width:0.75" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 69K5659 |
| Product Name | Tape, Wescorp, Esd, 3/4In X 72Yds; Tape Backing Material Desco |
| Width | 0.7500 inches (19.05 mm) |