Desco Equipment Co., Inc. Tape, Adhesive, Cellulose Clr 0.5Inx72Yd; Adhesive Type Desco 79203

Description
TAPE, ADHESIVE, CELLULOSE CLR 0.5INX72YD; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.837m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, ADHESIVE, CELLULOSE CLR 0.5INX72YD; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.837m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Adhesive, Cellulose Clr 0.5Inx72Yd; Adhesive Type Desco - 69K5658 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Adhesive, Cellulose Clr 0.5Inx72Yd; Adhesive Type Desco
69K5658
Tape, Adhesive, Cellulose Clr 0.5Inx72Yd; Adhesive Type Desco 69K5658
TAPE, ADHESIVE, CELLULOSE CLR 0.5INX72YD; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.837m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, ADHESIVE, CELLULOSE CLR 0.5INX72YD; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.837m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 69K5658
Product Name Tape, Adhesive, Cellulose Clr 0.5Inx72Yd; Adhesive Type Desco
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Strength Transfer Splicing Tape - 065 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0021 inches (0.0533 mm)
View Details
Glass Cloth Discs - GC01750 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details