Desco Equipment Co., Inc. Tape, Antistatic, 1 X 36Yd, Clear; Tape Backing Material Desco 79202

Description
TAPE, ANTISTATIC, 1" X 36YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Description
TAPE, ANTISTATIC, 1" X 36YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Antistatic, 1 X 36Yd, Clear; Tape Backing Material Desco - 69K5657 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Antistatic, 1 X 36Yd, Clear; Tape Backing Material Desco
69K5657
Tape, Antistatic, 1 X 36Yd, Clear; Tape Backing Material Desco 69K5657
TAPE, ANTISTATIC, 1" X 36YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

TAPE, ANTISTATIC, 1" X 36YD, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 69K5657
Product Name Tape, Antistatic, 1 X 36Yd, Clear; Tape Backing Material Desco
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details