Desco Equipment Co., Inc. Tape, Adhesive Cellulose Clr 0.75Inx36Yd; Adhesive Type Desco 79201

Description
TAPE, ADHESIVE CELLULOSE CLR 0.75INX36YD; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, ADHESIVE CELLULOSE CLR 0.75INX36YD; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Adhesive Cellulose Clr 0.75Inx36Yd; Adhesive Type Desco - 69K5656 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Adhesive Cellulose Clr 0.75Inx36Yd; Adhesive Type Desco
69K5656
Tape, Adhesive Cellulose Clr 0.75Inx36Yd; Adhesive Type Desco 69K5656
TAPE, ADHESIVE CELLULOSE CLR 0.75INX36YD; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, ADHESIVE CELLULOSE CLR 0.75INX36YD; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 69K5656
Product Name Tape, Adhesive Cellulose Clr 0.75Inx36Yd; Adhesive Type Desco
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Cloth Tape - 107 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ03000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details