Desco Equipment Co., Inc. Tape, Adhesive, Cellulose Clr 0.5Inx36Yd; Tape Backing Material Desco 79200

Description
TAPE, ADHESIVE, CELLULOSE CLR 0.5INX36YD; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, ADHESIVE, CELLULOSE CLR 0.5INX36YD; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Adhesive, Cellulose Clr 0.5Inx36Yd; Tape Backing Material Desco - 69K5655 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Adhesive, Cellulose Clr 0.5Inx36Yd; Tape Backing Material Desco
69K5655
Tape, Adhesive, Cellulose Clr 0.5Inx36Yd; Tape Backing Material Desco 69K5655
TAPE, ADHESIVE, CELLULOSE CLR 0.5INX36YD; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

TAPE, ADHESIVE, CELLULOSE CLR 0.5INX36YD; Tape Backing Material:Cellulose; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 69K5655
Product Name Tape, Adhesive, Cellulose Clr 0.5Inx36Yd; Tape Backing Material Desco
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details