Desco Equipment Co., Inc. Smock, Convertible Sleeve, 2X Large, Wht; Clothing Style Desco 74335

Description
SMOCK, CONVERTIBLE SLEEVE, 2X LARGE, WHT; Clothing Style:Smock; Clothing Colour:White; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet
Description
SMOCK, CONVERTIBLE SLEEVE, 2X LARGE, WHT; Clothing Style:Smock; Clothing Colour:White; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smock, Convertible Sleeve, 2X Large, Wht; Clothing Style Desco - 33AH5793 - Newark, An Avnet Company
Chicago, IL, United States
Smock, Convertible Sleeve, 2X Large, Wht; Clothing Style Desco
33AH5793
Smock, Convertible Sleeve, 2X Large, Wht; Clothing Style Desco 33AH5793
SMOCK, CONVERTIBLE SLEEVE, 2X LARGE, WHT; Clothing Style:Smock; Clothing Colour:White; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes

SMOCK, CONVERTIBLE SLEEVE, 2X LARGE, WHT; Clothing Style:Smock; Clothing Colour:White; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 33AH5793
Product Name Smock, Convertible Sleeve, 2X Large, Wht; Clothing Style Desco
Clothing Type Apron/Smock; Smock
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Fleeces, Hoodies & Sweatshirts - 106312 - RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; Polyester; 50% Cotton, 50% Polyester
View Details