Desco Equipment Co., Inc. Smock, Convertible Sleeve, 6X Large, Blk; Clothing Style Desco 74319

Description
SMOCK, CONVERTIBLE SLEEVE, 6X LARGE, BLK; Clothing Style:Smock; Clothing Colour:Black; Clothing Size:6XL; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet
Description
SMOCK, CONVERTIBLE SLEEVE, 6X LARGE, BLK; Clothing Style:Smock; Clothing Colour:Black; Clothing Size:6XL; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smock, Convertible Sleeve, 6X Large, Blk; Clothing Style Desco - 33AH5777 - Newark, An Avnet Company
Chicago, IL, United States
Smock, Convertible Sleeve, 6X Large, Blk; Clothing Style Desco
33AH5777
Smock, Convertible Sleeve, 6X Large, Blk; Clothing Style Desco 33AH5777
SMOCK, CONVERTIBLE SLEEVE, 6X LARGE, BLK; Clothing Style:Smock; Clothing Colour:Black; Clothing Size:6XL; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes

SMOCK, CONVERTIBLE SLEEVE, 6X LARGE, BLK; Clothing Style:Smock; Clothing Colour:Black; Clothing Size:6XL; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 33AH5777
Product Name Smock, Convertible Sleeve, 6X Large, Blk; Clothing Style Desco
Clothing Type Apron/Smock; Smock
Unlock Full Specs
to access all available technical data

Similar Products

Polo Shirts - 106340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Medical Exam Gowns/Capes -  - Nortech Laboratories, Inc.
Nortech Laboratories, Inc.
Specs
Clothing Type Gown; Leggings
Application Medical Exam
Industry Pharmaceutical/Medical
View Details