SMOCK, CONVERTIBLE SLEEVE, SMALL, BLACK; Clothing Style:Smock; Clothing Colour:Black; Clothing Size:Small; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 33AH5769 |
| Product Name | Smock, Convertible Sleeve, Small, Black; Clothing Style Desco |
| Clothing Type | Apron/Smock; Smock |