Desco Equipment Co., Inc. Smock, Convertible Sleeve, Large, Blue; Clothing Style Desco 74303

Description
SMOCK, CONVERTIBLE SLEEVE, LARGE, BLUE; Clothing Style:Smock; Clothing Colour:Blue; Clothing Size:Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet
Description
SMOCK, CONVERTIBLE SLEEVE, LARGE, BLUE; Clothing Style:Smock; Clothing Colour:Blue; Clothing Size:Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smock, Convertible Sleeve, Large, Blue; Clothing Style Desco - 33AH5761 - Newark, An Avnet Company
Chicago, IL, United States
Smock, Convertible Sleeve, Large, Blue; Clothing Style Desco
33AH5761
Smock, Convertible Sleeve, Large, Blue; Clothing Style Desco 33AH5761
SMOCK, CONVERTIBLE SLEEVE, LARGE, BLUE; Clothing Style:Smock; Clothing Colour:Blue; Clothing Size:Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes

SMOCK, CONVERTIBLE SLEEVE, LARGE, BLUE; Clothing Style:Smock; Clothing Colour:Blue; Clothing Size:Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 33AH5761
Product Name Smock, Convertible Sleeve, Large, Blue; Clothing Style Desco
Clothing Type Apron/Smock; Smock
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Polo Shirts - 106337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Safety Vest - SV10 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Clothing Type Vest
View Details