Desco Equipment Co., Inc. Smock, Knitted Cuffs, Xx Large, Orange; Clothing Style Desco 73915

Description
SMOCK, KNITTED CUFFS, XX LARGE, ORANGE; Clothing Style:Jacket; Clothing Colour:Orange; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: NA
Datasheet
Description
SMOCK, KNITTED CUFFS, XX LARGE, ORANGE; Clothing Style:Jacket; Clothing Colour:Orange; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smock, Knitted Cuffs, Xx Large, Orange; Clothing Style Desco - 87X3330 - Newark, An Avnet Company
Chicago, IL, United States
Smock, Knitted Cuffs, Xx Large, Orange; Clothing Style Desco
87X3330
Smock, Knitted Cuffs, Xx Large, Orange; Clothing Style Desco 87X3330
SMOCK, KNITTED CUFFS, XX LARGE, ORANGE; Clothing Style:Jacket; Clothing Colour:Orange; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: NA

SMOCK, KNITTED CUFFS, XX LARGE, ORANGE; Clothing Style:Jacket; Clothing Colour:Orange; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 87X3330
Product Name Smock, Knitted Cuffs, Xx Large, Orange; Clothing Style Desco
Clothing Type Jacket/Coat; Jacket
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details