JACKET SMOCK, ESD PROTECTIVE, XL, BLACK; Clothing Style:Jacket; Clothing Colour:Black; Clothing Size:X Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:-; Sleeve Length:35.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 55R0869 |
| Product Name | Jacket Smock, Esd Protective, Xl, Black; Clothing Style Desco |
| Clothing Type | Jacket/Coat; Jacket |