SMOCK, KNITTED CUFFS, MEDIUM, WHITE; Clothing Style:Jacket; Clothing Colour:White; Clothing Size:Medium; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Statshield Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 49H6901 |
| Product Name | Smock, Knitted Cuffs, Medium, White; Clothing Style Desco |
| Clothing Type | Jacket/Coat; Jacket |