Desco Equipment Co., Inc. Lab Coat, Esd, S, Blue; Clothing Style Desco 73611

Description
LAB COAT, ESD, S, BLUE; Clothing Style:Lab Coat; Clothing Colour:Blue; Clothing Size:Small; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:-; Sleeve Length:34" RoHS Compliant: Yes
Datasheet
Description
LAB COAT, ESD, S, BLUE; Clothing Style:Lab Coat; Clothing Colour:Blue; Clothing Size:Small; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:-; Sleeve Length:34" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lab Coat, Esd, S, Blue; Clothing Style Desco - 49H6860 - Newark, An Avnet Company
Chicago, IL, United States
Lab Coat, Esd, S, Blue; Clothing Style Desco
49H6860
Lab Coat, Esd, S, Blue; Clothing Style Desco 49H6860
LAB COAT, ESD, S, BLUE; Clothing Style:Lab Coat; Clothing Colour:Blue; Clothing Size:Small; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:-; Sleeve Length:34" RoHS Compliant: Yes

LAB COAT, ESD, S, BLUE; Clothing Style:Lab Coat; Clothing Colour:Blue; Clothing Size:Small; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:-; Sleeve Length:34" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 49H6860
Product Name Lab Coat, Esd, S, Blue; Clothing Style Desco
Clothing Type Jacket/Coat; Lab Coat
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details