Desco Equipment Co., Inc. Labels, Esd Warning, 19.05Mm X 50.8Mm, 500Pc Roll; Label Type Desco 6770

Description
LABELS, ESD WARNING, 19.05MM x 50.8MM, 500PC ROLL; Label Type:Warning; Label Height:19.05mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Colour:Black on Yellow; Pack Quantity:500; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABELS, ESD WARNING, 19.05MM x 50.8MM, 500PC ROLL; Label Type:Warning; Label Height:19.05mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Colour:Black on Yellow; Pack Quantity:500; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Esd Warning, 19.05Mm X 50.8Mm, 500Pc Roll; Label Type Desco - 47T1282 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Esd Warning, 19.05Mm X 50.8Mm, 500Pc Roll; Label Type Desco
47T1282
Labels, Esd Warning, 19.05Mm X 50.8Mm, 500Pc Roll; Label Type Desco 47T1282
LABELS, ESD WARNING, 19.05MM x 50.8MM, 500PC ROLL; Label Type:Warning; Label Height:19.05mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Colour:Black on Yellow; Pack Quantity:500; Product Range:- RoHS Compliant: Yes

LABELS, ESD WARNING, 19.05MM x 50.8MM, 500PC ROLL; Label Type:Warning; Label Height:19.05mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Colour:Black on Yellow; Pack Quantity:500; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 47T1282
Product Name Labels, Esd Warning, 19.05Mm X 50.8Mm, 500Pc Roll; Label Type Desco
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details