Desco Equipment Co., Inc. Label, 95.25Mm X 82.55Mm, Blue/white; Label Type Desco 6736

Description
LABEL, 95.25MM X 82.55MM, BLUE/WHITE; Label Type:Warning; Label Height:82.55mm; Label Width:95.25mm; Label Diameter:-; Label Material:-; Label Legend:Moisture Barrier Bag - IPC/JEDEC J-STD 020; Label Colour:Blue on White
Description
LABEL, 95.25MM X 82.55MM, BLUE/WHITE; Label Type:Warning; Label Height:82.55mm; Label Width:95.25mm; Label Diameter:-; Label Material:-; Label Legend:Moisture Barrier Bag - IPC/JEDEC J-STD 020; Label Colour:Blue on White

Suppliers

Company
Product
Description
Supplier Links
Label, 95.25Mm X 82.55Mm, Blue/white; Label Type Desco - 05X0178 - Newark, An Avnet Company
Chicago, IL, United States
Label, 95.25Mm X 82.55Mm, Blue/white; Label Type Desco
05X0178
Label, 95.25Mm X 82.55Mm, Blue/white; Label Type Desco 05X0178
LABEL, 95.25MM X 82.55MM, BLUE/WHITE; Label Type:Warning; Label Height:82.55mm; Label Width:95.25mm; Label Diameter:-; Label Material:-; Label Legend:Moisture Barrier Bag - IPC/JEDEC J-STD 020; Label Colour:Blue on White

LABEL, 95.25MM X 82.55MM, BLUE/WHITE; Label Type:Warning; Label Height:82.55mm; Label Width:95.25mm; Label Diameter:-; Label Material:-; Label Legend:Moisture Barrier Bag - IPC/JEDEC J-STD 020; Label Colour:Blue on White

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 05X0178
Product Name Label, 95.25Mm X 82.55Mm, Blue/white; Label Type Desco
Width 3.75 inches (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2406181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet Floor
Materials of Construction Polypropylene
Height 2.03 ft (6.2 dm)
View Details