Desco Equipment Co., Inc. Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Desco 6731

Description
LABEL, 50.8MM X 50.8MM, BLACK/YELLOW; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Special Attention HBM Class 0A; Label Colour:Black on Yellow; Pack Quantity:500
Description
LABEL, 50.8MM X 50.8MM, BLACK/YELLOW; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Special Attention HBM Class 0A; Label Colour:Black on Yellow; Pack Quantity:500

Suppliers

Company
Product
Description
Supplier Links
Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Desco - 23K1224 - Newark, An Avnet Company
Chicago, IL, United States
Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Desco
23K1224
Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Desco 23K1224
LABEL, 50.8MM X 50.8MM, BLACK/YELLOW; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Special Attention HBM Class 0A; Label Colour:Black on Yellow; Pack Quantity:500

LABEL, 50.8MM X 50.8MM, BLACK/YELLOW; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Special Attention HBM Class 0A; Label Colour:Black on Yellow; Pack Quantity:500

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 23K1224
Product Name Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Desco
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 219764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Safety
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details