Desco Equipment Co., Inc. Warning Labels; Label Type Desco 6730

Description
Warning Labels; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices; Label Colour:Black on Yellow RoHS Compliant: Yes
Datasheet
Description
Warning Labels; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices; Label Colour:Black on Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warning Labels; Label Type Desco - 50H8131 - Newark, An Avnet Company
Chicago, IL, United States
Warning Labels; Label Type Desco
50H8131
Warning Labels; Label Type Desco 50H8131
Warning Labels; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices; Label Colour:Black on Yellow RoHS Compliant: Yes

Warning Labels; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices; Label Colour:Black on Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 50H8131
Product Name Warning Labels; Label Type Desco
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1811498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 21.26 inches (540 mm)
Height 2.64 ft (8.05 dm)
View Details