Desco Equipment Co., Inc. Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Desco 6727

Description
LABEL, 50.8MM X 50.8MM, BLACK/YELLOW; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices
Datasheet
Description
LABEL, 50.8MM X 50.8MM, BLACK/YELLOW; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Desco - 85X3681 - Newark, An Avnet Company
Chicago, IL, United States
Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Desco
85X3681
Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Desco 85X3681
LABEL, 50.8MM X 50.8MM, BLACK/YELLOW; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices

LABEL, 50.8MM X 50.8MM, BLACK/YELLOW; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 85X3681
Product Name Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Desco
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details