Desco Equipment Co., Inc. Label, 50.8Mm X 38.1Mm, Black/yellow; Label Type Desco 6711

Description
LABEL, 50.8MM X 38.1MM, BLACK/YELLOW; Label Type:Warning; Label Height:38.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Compliance Verification (Rtg, Name, Date); Label Colour:Black on Yellow
Description
LABEL, 50.8MM X 38.1MM, BLACK/YELLOW; Label Type:Warning; Label Height:38.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Compliance Verification (Rtg, Name, Date); Label Colour:Black on Yellow

Suppliers

Company
Product
Description
Supplier Links
Label, 50.8Mm X 38.1Mm, Black/yellow; Label Type Desco - 69W0893 - Newark, An Avnet Company
Chicago, IL, United States
Label, 50.8Mm X 38.1Mm, Black/yellow; Label Type Desco
69W0893
Label, 50.8Mm X 38.1Mm, Black/yellow; Label Type Desco 69W0893
LABEL, 50.8MM X 38.1MM, BLACK/YELLOW; Label Type:Warning; Label Height:38.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Compliance Verification (Rtg, Name, Date); Label Colour:Black on Yellow

LABEL, 50.8MM X 38.1MM, BLACK/YELLOW; Label Type:Warning; Label Height:38.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Compliance Verification (Rtg, Name, Date); Label Colour:Black on Yellow

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 69W0893
Product Name Label, 50.8Mm X 38.1Mm, Black/yellow; Label Type Desco
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details