Desco Equipment Co., Inc. Smock, No Collar, Xx Large, Blue; Clothing Style Desco 4644

Description
SMOCK, NO COLLAR, XX LARGE, BLUE; Clothing Style:Jacket; Clothing Colour:Blue; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Trustat Series RoHS Compliant: NA
Description
SMOCK, NO COLLAR, XX LARGE, BLUE; Clothing Style:Jacket; Clothing Colour:Blue; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Trustat Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Smock, No Collar, Xx Large, Blue; Clothing Style Desco - 05X0164 - Newark, An Avnet Company
Chicago, IL, United States
Smock, No Collar, Xx Large, Blue; Clothing Style Desco
05X0164
Smock, No Collar, Xx Large, Blue; Clothing Style Desco 05X0164
SMOCK, NO COLLAR, XX LARGE, BLUE; Clothing Style:Jacket; Clothing Colour:Blue; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Trustat Series RoHS Compliant: NA

SMOCK, NO COLLAR, XX LARGE, BLUE; Clothing Style:Jacket; Clothing Colour:Blue; Clothing Size:XX Large; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:Trustat Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 05X0164
Product Name Smock, No Collar, Xx Large, Blue; Clothing Style Desco
Clothing Type Jacket/Coat; Jacket
Unlock Full Specs
to access all available technical data

Similar Products

Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Blossom® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear - 599816 - Qosina Corp.
Specs
Clothing Type Gloves
Material Vinyl/PVC
Industry Labratory
View Details