Desco Equipment Co., Inc. Esd Tape, Two Sided, 2 X 750 Roll; Tape Backing Material Desco 45015

Description
ESD TAPE, TWO SIDED, 2" X 750 ROLL; Tape Backing Material:-; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:228.6m; Tape Length - Imperial:750"; Tape Colour:-; Product Range:Statfree UC Series
Description
ESD TAPE, TWO SIDED, 2" X 750 ROLL; Tape Backing Material:-; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:228.6m; Tape Length - Imperial:750"; Tape Colour:-; Product Range:Statfree UC Series

Suppliers

Company
Product
Description
Supplier Links
Esd Tape, Two Sided, 2 X 750 Roll; Tape Backing Material Desco - 61H6129 - Newark, An Avnet Company
Chicago, IL, United States
Esd Tape, Two Sided, 2 X 750 Roll; Tape Backing Material Desco
61H6129
Esd Tape, Two Sided, 2 X 750 Roll; Tape Backing Material Desco 61H6129
ESD TAPE, TWO SIDED, 2" X 750 ROLL; Tape Backing Material:-; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:228.6m; Tape Length - Imperial:750"; Tape Colour:-; Product Range:Statfree UC Series

ESD TAPE, TWO SIDED, 2" X 750 ROLL; Tape Backing Material:-; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:228.6m; Tape Length - Imperial:750"; Tape Colour:-; Product Range:Statfree UC Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61H6129
Product Name Esd Tape, Two Sided, 2 X 750 Roll; Tape Backing Material Desco
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details
Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details