Desco Equipment Co., Inc. Measurement Location Label, 25Pc; Label Type Desco 19296

Description
MEASUREMENT LOCATION LABEL, 25PC; Label Type:Identification; Label Material:-; Label Legend:ESD Protected Area (Location, Number); Label Colour:-; Pack Quantity:25; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEASUREMENT LOCATION LABEL, 25PC; Label Type:Identification; Label Material:-; Label Legend:ESD Protected Area (Location, Number); Label Colour:-; Pack Quantity:25; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement Location Label, 25Pc; Label Type Desco - 58AC1420 - Newark, An Avnet Company
Chicago, IL, United States
Measurement Location Label, 25Pc; Label Type Desco
58AC1420
Measurement Location Label, 25Pc; Label Type Desco 58AC1420
MEASUREMENT LOCATION LABEL, 25PC; Label Type:Identification; Label Material:-; Label Legend:ESD Protected Area (Location, Number); Label Colour:-; Pack Quantity:25; Product Range:- RoHS Compliant: Yes

MEASUREMENT LOCATION LABEL, 25PC; Label Type:Identification; Label Material:-; Label Legend:ESD Protected Area (Location, Number); Label Colour:-; Pack Quantity:25; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 58AC1420
Product Name Measurement Location Label, 25Pc; Label Type Desco
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details