Desco Equipment Co., Inc. Esd Mailer, 10 X 12, 10 Pack; Bag Type Desco 13973

Description
ESD MAILER, 10" X 12", 10 PACK; Bag Type:Static Dissipative; Width - Imperial:10"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:79µm; Bag Color:-; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes
Description
ESD MAILER, 10" X 12", 10 PACK; Bag Type:Static Dissipative; Width - Imperial:10"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:79µm; Bag Color:-; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Mailer, 10 X 12, 10 Pack; Bag Type Desco - 28AJ0397 - Newark, An Avnet Company
Chicago, IL, United States
Esd Mailer, 10 X 12, 10 Pack; Bag Type Desco
28AJ0397
Esd Mailer, 10 X 12, 10 Pack; Bag Type Desco 28AJ0397
ESD MAILER, 10" X 12", 10 PACK; Bag Type:Static Dissipative; Width - Imperial:10"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:79µm; Bag Color:-; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

ESD MAILER, 10" X 12", 10 PACK; Bag Type:Static Dissipative; Width - Imperial:10"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:79µm; Bag Color:-; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 28AJ0397
Product Name Esd Mailer, 10 X 12, 10 Pack; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details