Desco Equipment Co., Inc. Esd Mailer, 8 X 10, 10 Pack; Bag Type Desco 13972

Description
ESD MAILER, 8" X 10", 10 PACK; Bag Type:Static Dissipative; Width - Imperial:8"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:79µm; Bag Color:-; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes
Description
ESD MAILER, 8" X 10", 10 PACK; Bag Type:Static Dissipative; Width - Imperial:8"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:79µm; Bag Color:-; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Mailer, 8 X 10, 10 Pack; Bag Type Desco - 28AJ0396 - Newark, An Avnet Company
Chicago, IL, United States
Esd Mailer, 8 X 10, 10 Pack; Bag Type Desco
28AJ0396
Esd Mailer, 8 X 10, 10 Pack; Bag Type Desco 28AJ0396
ESD MAILER, 8" X 10", 10 PACK; Bag Type:Static Dissipative; Width - Imperial:8"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:79µm; Bag Color:-; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

ESD MAILER, 8" X 10", 10 PACK; Bag Type:Static Dissipative; Width - Imperial:8"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:79µm; Bag Color:-; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 28AJ0396
Product Name Esd Mailer, 8 X 10, 10 Pack; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details