Desco Equipment Co., Inc. Bag Type Desco 13964

Description
Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:101.6µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:457.2mm RoHS Compliant: NA
Datasheet
Description
Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:101.6µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:457.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag Type Desco - 05X8300 - Newark, An Avnet Company
Chicago, IL, United States
Bag Type Desco
05X8300
Bag Type Desco 05X8300
Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:101.6µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:457.2mm RoHS Compliant: NA

Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:101.6µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:457.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 05X8300
Product Name Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Laptop Bags - 688153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 79% Recycled Polyester, 17% Polyester, 4% Polyvinyl Chloride
Width 12.6 inch (320 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details