Desco Equipment Co., Inc. Bag Type Desco 13962

Description
Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:12"; Bag Thickness:101.6µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:508mm RoHS Compliant: NA
Datasheet
Description
Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:12"; Bag Thickness:101.6µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:508mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag Type Desco - 05X8298 - Newark, An Avnet Company
Chicago, IL, United States
Bag Type Desco
05X8298
Bag Type Desco 05X8298
Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:12"; Bag Thickness:101.6µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:508mm RoHS Compliant: NA

Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:12"; Bag Thickness:101.6µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:508mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 05X8298
Product Name Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details