Desco Equipment Co., Inc. Bag, Moisture Barrier, 18 X 20; Bag Type Desco 13955

Description
BAG, MOISTURE BARRIER, 18" X 20"; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:20"; Length - Metric:508mm; Film Thickness:101.6µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA
Description
BAG, MOISTURE BARRIER, 18" X 20"; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:20"; Length - Metric:508mm; Film Thickness:101.6µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bag, Moisture Barrier, 18 X 20; Bag Type Desco - 28M7920 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Moisture Barrier, 18 X 20; Bag Type Desco
28M7920
Bag, Moisture Barrier, 18 X 20; Bag Type Desco 28M7920
BAG, MOISTURE BARRIER, 18" X 20"; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:20"; Length - Metric:508mm; Film Thickness:101.6µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA

BAG, MOISTURE BARRIER, 18" X 20"; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:20"; Length - Metric:508mm; Film Thickness:101.6µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 28M7920
Product Name Bag, Moisture Barrier, 18 X 20; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details