Desco Equipment Co., Inc. Bag, Static Dissipative, 12 X 18; Bag Type Desco 13885

Description
BAG, STATIC DISSIPATIVE, 12" X 18"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA
Description
BAG, STATIC DISSIPATIVE, 12" X 18"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Dissipative, 12 X 18; Bag Type Desco - 23K1335 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Dissipative, 12 X 18; Bag Type Desco
23K1335
Bag, Static Dissipative, 12 X 18; Bag Type Desco 23K1335
BAG, STATIC DISSIPATIVE, 12" X 18"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

BAG, STATIC DISSIPATIVE, 12" X 18"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 23K1335
Product Name Bag, Static Dissipative, 12 X 18; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details