Desco Equipment Co., Inc. Bag, Static Dissipative, 12 X 16; Bag Type Desco 13884

Description
BAG, STATIC DISSIPATIVE, 12" X 16"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA
Description
BAG, STATIC DISSIPATIVE, 12" X 16"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Dissipative, 12 X 16; Bag Type Desco - 23K1334 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Dissipative, 12 X 16; Bag Type Desco
23K1334
Bag, Static Dissipative, 12 X 16; Bag Type Desco 23K1334
BAG, STATIC DISSIPATIVE, 12" X 16"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

BAG, STATIC DISSIPATIVE, 12" X 16"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 23K1334
Product Name Bag, Static Dissipative, 12 X 16; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786402 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 12.01 inch (305 mm)
Length 12.01 inch (305 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details