Desco Equipment Co., Inc. Bag, Static Dissipative, 8 X 10; Bag Type Desco 13882

Description
BAG, STATIC DISSIPATIVE, 8" X 10"; Bag Type:Static Dissipative; Width - Imperial:8"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA
Description
BAG, STATIC DISSIPATIVE, 8" X 10"; Bag Type:Static Dissipative; Width - Imperial:8"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Dissipative, 8 X 10; Bag Type Desco - 23K1333 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Dissipative, 8 X 10; Bag Type Desco
23K1333
Bag, Static Dissipative, 8 X 10; Bag Type Desco 23K1333
BAG, STATIC DISSIPATIVE, 8" X 10"; Bag Type:Static Dissipative; Width - Imperial:8"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

BAG, STATIC DISSIPATIVE, 8" X 10"; Bag Type:Static Dissipative; Width - Imperial:8"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

Supplier's Site
Static Dissipative Bag, 203.2Mm X 254Mm Rohs Compliant Desco - 39AH9473 - Newark, An Avnet Company
Chicago, IL, United States
Static Dissipative Bag, 203.2Mm X 254Mm Rohs Compliant Desco
39AH9473
Static Dissipative Bag, 203.2Mm X 254Mm Rohs Compliant Desco 39AH9473
STATIC DISSIPATIVE BAG, 203.2MM X 254MM ROHS COMPLIANT: YES

STATIC DISSIPATIVE BAG, 203.2MM X 254MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 23K1333 39AH9473
Product Name Bag, Static Dissipative, 8 X 10; Bag Type Desco Static Dissipative Bag, 203.2Mm X 254Mm Rohs Compliant Desco
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 2842323 - RS Components, Ltd.
Specs
Container Type Bag
Width 4.02 inch (102 mm)
View Details