Desco Equipment Co., Inc. Bag, Static Dissipative, 5 X 8; Bag Type Desco 13881

Description
BAG, STATIC DISSIPATIVE, 5" X 8"; Bag Type:Static Dissipative; Width - Imperial:5"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA
Description
BAG, STATIC DISSIPATIVE, 5" X 8"; Bag Type:Static Dissipative; Width - Imperial:5"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Dissipative, 5 X 8; Bag Type Desco - 23K1332 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Dissipative, 5 X 8; Bag Type Desco
23K1332
Bag, Static Dissipative, 5 X 8; Bag Type Desco 23K1332
BAG, STATIC DISSIPATIVE, 5" X 8"; Bag Type:Static Dissipative; Width - Imperial:5"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

BAG, STATIC DISSIPATIVE, 5" X 8"; Bag Type:Static Dissipative; Width - Imperial:5"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 23K1332
Product Name Bag, Static Dissipative, 5 X 8; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details