Desco Equipment Co., Inc. Bag, Static Dissipative, 4 X 6; Bag Type Desco 13880

Description
BAG, STATIC DISSIPATIVE, 4" X 6"; Bag Type:Static Dissipative; Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152.4mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA
Description
BAG, STATIC DISSIPATIVE, 4" X 6"; Bag Type:Static Dissipative; Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152.4mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Dissipative, 4 X 6; Bag Type Desco - 23K1331 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Dissipative, 4 X 6; Bag Type Desco
23K1331
Bag, Static Dissipative, 4 X 6; Bag Type Desco 23K1331
BAG, STATIC DISSIPATIVE, 4" X 6"; Bag Type:Static Dissipative; Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152.4mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

BAG, STATIC DISSIPATIVE, 4" X 6"; Bag Type:Static Dissipative; Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152.4mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:Statfree Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 23K1331
Product Name Bag, Static Dissipative, 4 X 6; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details