Desco Equipment Co., Inc. Statfree Esd Shielding Bag, Transparent; Bag Type Desco 13879

Description
STATFREE ESD SHIELDING BAG, TRANSPARENT; Bag Type:Moisture Barrier Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Colour:Transparent; Width:3"RoHS Compliant: Yes
Description
STATFREE ESD SHIELDING BAG, TRANSPARENT; Bag Type:Moisture Barrier Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Colour:Transparent; Width:3"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Statfree Esd Shielding Bag, Transparent; Bag Type Desco - 23K1330 - Newark, An Avnet Company
Chicago, IL, United States
Statfree Esd Shielding Bag, Transparent; Bag Type Desco
23K1330
Statfree Esd Shielding Bag, Transparent; Bag Type Desco 23K1330
STATFREE ESD SHIELDING BAG, TRANSPARENT; Bag Type:Moisture Barrier Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Colour:Transparent; Width:3"RoHS Compliant: Yes

STATFREE ESD SHIELDING BAG, TRANSPARENT; Bag Type:Moisture Barrier Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:88.9µm; Bag Color:Transparent; Seal Type:Resealable; Colour:Transparent; Width:3"RoHS Compliant: Yes

Supplier's Site
Static Dissipative Bag, 76.2Mm X 127Mm Rohs Compliant Desco - 39AH9470 - Newark, An Avnet Company
Chicago, IL, United States
Static Dissipative Bag, 76.2Mm X 127Mm Rohs Compliant Desco
39AH9470
Static Dissipative Bag, 76.2Mm X 127Mm Rohs Compliant Desco 39AH9470
STATIC DISSIPATIVE BAG, 76.2MM X 127MM ROHS COMPLIANT: YES

STATIC DISSIPATIVE BAG, 76.2MM X 127MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 23K1330 39AH9470
Product Name Statfree Esd Shielding Bag, Transparent; Bag Type Desco Static Dissipative Bag, 76.2Mm X 127Mm Rohs Compliant Desco
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details