Desco Equipment Co., Inc. Dissipative Bag, 304.8Mm X 406.4Mm Rohs Compliant Desco 13876

Description
DISSIPATIVE BAG, 304.8MM X 406.4MM ROHS COMPLIANT: YES
Description
DISSIPATIVE BAG, 304.8MM X 406.4MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Dissipative Bag, 304.8Mm X 406.4Mm Rohs Compliant Desco - 39AH9467 - Newark, An Avnet Company
Chicago, IL, United States
Dissipative Bag, 304.8Mm X 406.4Mm Rohs Compliant Desco
39AH9467
Dissipative Bag, 304.8Mm X 406.4Mm Rohs Compliant Desco 39AH9467
DISSIPATIVE BAG, 304.8MM X 406.4MM ROHS COMPLIANT: YES

DISSIPATIVE BAG, 304.8MM X 406.4MM ROHS COMPLIANT: YES

Supplier's Site
Bag, Static Dissipative, 12 X 16; Bag Type Desco - 23K1327 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Dissipative, 12 X 16; Bag Type Desco
23K1327
Bag, Static Dissipative, 12 X 16; Bag Type Desco 23K1327
BAG, STATIC DISSIPATIVE, 12" X 16"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA

BAG, STATIC DISSIPATIVE, 12" X 16"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 39AH9467 23K1327
Product Name Dissipative Bag, 304.8Mm X 406.4Mm Rohs Compliant Desco Bag, Static Dissipative, 12 X 16; Bag Type Desco
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908437 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details