Desco Equipment Co., Inc. Static Dissipative Bag, 203.2Mm X 254Mm Rohs Compliant Desco 13873

Description
STATIC DISSIPATIVE BAG, 203.2MM X 254MM ROHS COMPLIANT: YES
Description
STATIC DISSIPATIVE BAG, 203.2MM X 254MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Static Dissipative Bag, 203.2Mm X 254Mm Rohs Compliant Desco - 39AH9465 - Newark, An Avnet Company
Chicago, IL, United States
Static Dissipative Bag, 203.2Mm X 254Mm Rohs Compliant Desco
39AH9465
Static Dissipative Bag, 203.2Mm X 254Mm Rohs Compliant Desco 39AH9465
STATIC DISSIPATIVE BAG, 203.2MM X 254MM ROHS COMPLIANT: YES

STATIC DISSIPATIVE BAG, 203.2MM X 254MM ROHS COMPLIANT: YES

Supplier's Site
Bag, Static Dissipative, 8 X 10; Bag Type Desco - 23K1325 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Dissipative, 8 X 10; Bag Type Desco
23K1325
Bag, Static Dissipative, 8 X 10; Bag Type Desco 23K1325
BAG, STATIC DISSIPATIVE, 8" X 10"; Bag Type:Static Dissipative; Width - Imperial:8"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series

BAG, STATIC DISSIPATIVE, 8" X 10"; Bag Type:Static Dissipative; Width - Imperial:8"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 39AH9465 23K1325
Product Name Static Dissipative Bag, 203.2Mm X 254Mm Rohs Compliant Desco Bag, Static Dissipative, 8 X 10; Bag Type Desco
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details