Desco Equipment Co., Inc. Bag, Static Dissipative, 4 X 6; Bag Type Desco 13871

Description
BAG, STATIC DISSIPATIVE, 4" X 6"; Bag Type:Static Dissipative; Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA
Description
BAG, STATIC DISSIPATIVE, 4" X 6"; Bag Type:Static Dissipative; Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Dissipative, 4 X 6; Bag Type Desco - 23K1323 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Dissipative, 4 X 6; Bag Type Desco
23K1323
Bag, Static Dissipative, 4 X 6; Bag Type Desco 23K1323
BAG, STATIC DISSIPATIVE, 4" X 6"; Bag Type:Static Dissipative; Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA

BAG, STATIC DISSIPATIVE, 4" X 6"; Bag Type:Static Dissipative; Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA

Supplier's Site
Static Dissipative Bag, 102Mm X 152Mm Rohs Compliant Desco - 39AH9464 - Newark, An Avnet Company
Chicago, IL, United States
Static Dissipative Bag, 102Mm X 152Mm Rohs Compliant Desco
39AH9464
Static Dissipative Bag, 102Mm X 152Mm Rohs Compliant Desco 39AH9464
STATIC DISSIPATIVE BAG, 102MM X 152MM ROHS COMPLIANT: YES

STATIC DISSIPATIVE BAG, 102MM X 152MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 23K1323 39AH9464
Product Name Bag, Static Dissipative, 4 X 6; Bag Type Desco Static Dissipative Bag, 102Mm X 152Mm Rohs Compliant Desco
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Bin Bags - 7716569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Plastic
Volume Capacity 29.06 gallons (110 liters)
View Details