Desco Equipment Co., Inc. Anti Static Esd Shielding Bag; Bag Type Desco 13832

Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:18"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:24"; Height:24" RoHS Compliant: Yes
Datasheet
Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:18"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:24"; Height:24" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Esd Shielding Bag; Bag Type Desco - 43K2633 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Esd Shielding Bag; Bag Type Desco
43K2633
Anti Static Esd Shielding Bag; Bag Type Desco 43K2633
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:18"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:24"; Height:24" RoHS Compliant: Yes

ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:18"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:24"; Height:24" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2633
Product Name Anti Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details