Desco Equipment Co., Inc. Anti-Static Esd Shielding Bag; Bag Type Desco 13829

Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:18"; Height:18" RoHS Compliant: NA
Datasheet
Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:18"; Height:18" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Esd Shielding Bag; Bag Type Desco - 36K7128 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Static Esd Shielding Bag; Bag Type Desco
36K7128
Anti-Static Esd Shielding Bag; Bag Type Desco 36K7128
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:18"; Height:18" RoHS Compliant: NA

ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:18"; Height:18" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 36K7128
Product Name Anti-Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details