Desco Equipment Co., Inc. Anti Static Esd Shielding Bag; Bag Type Desco 13828

Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:15"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:18"; Width:15" RoHS Compliant: NA
Datasheet
Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:15"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:18"; Width:15" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Esd Shielding Bag; Bag Type Desco - 43K2631 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Esd Shielding Bag; Bag Type Desco
43K2631
Anti Static Esd Shielding Bag; Bag Type Desco 43K2631
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:15"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:18"; Width:15" RoHS Compliant: NA

ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:15"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:18"; Width:15" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2631
Product Name Anti Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details