Desco Equipment Co., Inc. Anti Static Esd Shielding Bag; Bag Type Desco 13826

Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:12"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:18"; Height:18" RoHS Compliant: NA
Datasheet
Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:12"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:18"; Height:18" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Esd Shielding Bag; Bag Type Desco - 43K2630 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Esd Shielding Bag; Bag Type Desco
43K2630
Anti Static Esd Shielding Bag; Bag Type Desco 43K2630
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:12"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:18"; Height:18" RoHS Compliant: NA

ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:12"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:18"; Height:18" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2630
Product Name Anti Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products