Desco Equipment Co., Inc. Anti-Static Esd Shielding Bag; Bag Type Desco 13806

Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:8"; Width:5" RoHS Compliant: NA
Datasheet
Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:8"; Width:5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Esd Shielding Bag; Bag Type Desco - 43K2623 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Static Esd Shielding Bag; Bag Type Desco
43K2623
Anti-Static Esd Shielding Bag; Bag Type Desco 43K2623
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:8"; Width:5" RoHS Compliant: NA

ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:8"; Width:5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2623
Product Name Anti-Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Laptop Bags - 325000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
Width 14.57 inch (370 mm)
View Details
Sliding Lid Compartment Boxes - 3/4X3/4X7/16
Specs
Container Type Box
Height 0.7830 inch (19.89 mm)
Length 3.82 inch (97 mm)
View Details