Desco Equipment Co., Inc. Esd Anti-Moisture Storage Bags; Bag Type Desco 13805

Description
ESD Anti-Moisture Storage Bags; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:4"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag RoHS Compliant: NA
Datasheet
Description
ESD Anti-Moisture Storage Bags; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:4"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Anti-Moisture Storage Bags; Bag Type Desco - 43K2622 - Newark, An Avnet Company
Chicago, IL, United States
Esd Anti-Moisture Storage Bags; Bag Type Desco
43K2622
Esd Anti-Moisture Storage Bags; Bag Type Desco 43K2622
ESD Anti-Moisture Storage Bags; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:4"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag RoHS Compliant: NA

ESD Anti-Moisture Storage Bags; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:4"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2622
Product Name Esd Anti-Moisture Storage Bags; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details